Texas Instruments Industrial 4MHz 10V SOIC Operational Amplifier IC OPA4131UA/1KG4

Description
4-Ch FET-Input Op Amp, 4MHz BW, 10V/µs SR, 16-SOIC, Industrial Product overview: OPA4131UA/1KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 4MHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 4MHz, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4131UA/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch FET-Input Op Amp, 4MHz BW, 10V/µs SR, 16-SOIC, Industrial Product overview: OPA4131UA/1KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 4MHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 4MHz, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4131UA/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 4MHz 10V SOIC Operational Amplifier IC
687-OPA4131UA/1KG4
Industrial 4MHz 10V SOIC Operational Amplifier IC 687-OPA4131UA/1KG4
4-Ch FET-Input Op Amp, 4MHz BW, 10V/µs SR, 16-SOIC, Industrial Product overview: OPA4131UA/1KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 4MHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 4MHz, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4131UA/1KG4 can be used for catalog matching and distributor lookup.

4-Ch FET-Input Op Amp, 4MHz BW, 10V/µs SR, 16-SOIC, Industrial Product overview: OPA4131UA/1KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 4MHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 4MHz, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4131UA/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4131UA/1KG4 - 060912-OPA4131UA/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4131UA/1KG4
060912-OPA4131UA/1KG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4131UA/1KG4 060912-OPA4131UA/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 060912-OPA4131UA/1KG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 1.5mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 4MHz Alternative Parts (Cross-Reference): OP400HSZ; MC34084DW; MC34084DWR2; OPA4131UA/1KG4; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060912-OPA4131UA/1KG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): OP400HSZ; MC34084DW; MC34084DWR2; OPA4131UA/1KG4;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA4131UA/1KG4 060912-OPA4131UA/1KG4
Product Name Industrial 4MHz 10V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4131UA/1KG4
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Number of Pins 16
Supply Voltage (VS) 9 to 36 volts
Source Current (IS) 1.5 milliamps
VOS 0.2000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers