General Purpose FET-Input Operational Amplifiers 14-PDIP
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA4131PJG4 |
| Product Name | OPA4131 General Purpose FET-Input Operational Amplifiers |
| Standards | RoHS |
| Supply Voltage (VS) | 9 to 36 volts |
| VOS | 1 millivolts |
| Quiescent Current (IQ) | 1750 microamps |
| CMRR | 70 dB |