The OPA381 is a precision, low-power transimpedance amplifier designed for high-speed photodiode current-to-voltage conversion, offering a 18MHz gain bandwidth, 25µV maximum offset voltage, 0.1µV/°C maximum offset drift, and 3pA bias current. It operates from a 2.7V to 5.5V supply with a quiescent current of 800µA and is available in an MSOP-8 package. The device is specified for operation from −40°C to +125°C and offers a transimpedance bandwidth exceeding 250kHz. It supports extended output swing to 0V with an external pulldown resistor to −5V.
Precision, Low Power, High-Speed Transimpedance Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084962-OPA381AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 12 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 7μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
18MHz Transimpedance Op Amp, 1-Ch, 5.5V, 8VSSOP Product overview: OPA381AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA381AIDGKTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA381AIDGKTG4 | 1084962-OPA381AIDGKTG4 | 687-OPA381AIDGKTG4 |
| Product Name | OPA381 Precision, Low Power, High-Speed Transimpedance Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA381AIDGKTG4 | 18MHz 5.5V Operational Amplifier IC |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |
| Package Type | VSSOP,SON | SSOP; SOP; 8-VSSOP | Tape and Reel |
| Source Current (IS) | 0.8000 milliamps |