Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA37GU/2K5G4 OPA37GU/2K5G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1233712-OPA37GU/2K5G 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Microwave, Signal Processing, Sensing & Instrumentation, Test & Measurement
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1233712-OPA37GU/2K5G 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Microwave, Signal Processing, Sensing & Instrumentation, Test & Measurement
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA37GU/2K5G4 - 1233712-OPA37GU/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA37GU/2K5G4
1233712-OPA37GU/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA37GU/2K5G4 1233712-OPA37GU/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1233712-OPA37GU/2K5G 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Microwave, Signal Processing, Sensing & Instrumentation, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1233712-OPA37GU/2K5G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Microwave, Signal Processing, Sensing & Instrumentation, Test & Measurement

Buy Now
Singapore, Singapore
63MHz SOIC Operational Amplifier IC
687-OPA37GU/2K5G4
63MHz SOIC Operational Amplifier IC 687-OPA37GU/2K5G4
1-Ch Op Amp, 63MHz BW, 100dB CMRR, 100uV Vos, 8-SOIC Product overview: OPA37GU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 63MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA37GU/2K5G4 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 63MHz BW, 100dB CMRR, 100uV Vos, 8-SOIC Product overview: OPA37GU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 63MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA37GU/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1233712-OPA37GU/2K5G4 687-OPA37GU/2K5G4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA37GU/2K5G4 63MHz SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 22 volts
Slew Rate 11.9 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD620BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 1 MHz
View Details
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Op Amps - 1898846P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details