The OPA374 is a single-channel, rail-to-rail input and output CMOS operational amplifier with a bandwidth of 6.5 MHz and operation from 2.3 V to 5.5 V. It is specified for temperatures from -40°C to 125°C and is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm.
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC -40 to 125
IC Opamp GP 6.5MHz RRO 8SOIC Product overview: OPA374AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA374AIDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083298-OPA374AIDG4
Packaging: Rail/Tube
Length: 4.9 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Elements: 1
Height: 1.58 mm
Bandwidth: 6.5 MHz
Slew Rate: 5 V/µs
Gain Bandwidth Product: 6.5 MHz
Number of Channels: 1
Number of Pins: 8
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 10 pA
Width: 3.91 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 585 µA
Alternative Parts (Cross-Reference): OPA373AID; OPA373AIDR; OPA373AIDG4;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 750 µA
Max Dual Supply Voltage: 2.75 V
Min Dual Supply Voltage: 1.35 V
Power Supply Rejection Ratio (PSRR): 92.04 dB
Voltage Gain: 110 dB
Input Offset Voltage (Vos): 5 mV
Nominal Gain Bandwidth Product: 6.5 MHz
Max I/O Voltage: 5 mV
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA374AIDG4 | 687-OPA374AIDG4 | 1083298-OPA374AIDG4 |
| Product Name | OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier | 6.5MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDG4 |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| VOS | 5 millivolts | 5 millivolts | |
| Quiescent Current (IQ) | 750 microamps | ||
| CMRR | 80 dB |