Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3695IDBQRG4 OPA3695IDBQRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1233703-OPA3695IDBQR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1233703-OPA3695IDBQR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3695IDBQRG4 - 1233703-OPA3695IDBQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3695IDBQRG4
1233703-OPA3695IDBQRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3695IDBQRG4 1233703-OPA3695IDBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233703-OPA3695IDBQR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233703-OPA3695IDBQRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1GHz 2400V 120mA Operational Amplifier IC
687-OPA3695IDBQRG4
1GHz 2400V 120mA Operational Amplifier IC 687-OPA3695IDBQRG4
1GHz 3-Ch Current Feedback Opamp, 2400V/µs Slew Rate, 120mA Output Product overview: OPA3695IDBQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 2400V, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHz, 2400V, 120mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3695IDBQRG4 can be used for catalog matching and distributor lookup.

1GHz 3-Ch Current Feedback Opamp, 2400V/µs Slew Rate, 120mA Output Product overview: OPA3695IDBQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 2400V, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHz, 2400V, 120mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3695IDBQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1233703-OPA3695IDBQRG4 687-OPA3695IDBQRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3695IDBQRG4 1GHz 2400V 120mA Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 6 volts
Slew Rate 2400 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA131 Precision G = 100 Instrumentation Amplifier - INA131AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
11 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127JG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details
Op Amps - 2449799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details