Texas Instruments OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable OPA3692IDBQTG4

Description
Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable - OPA3692IDBQTG4 - Texas Instruments
Dallas, TX, United States
OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable
OPA3692IDBQTG4
OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable OPA3692IDBQTG4
Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85

Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQTG4 - 1084933-OPA3692IDBQTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQTG4
1084933-OPA3692IDBQTG4
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQTG4 1084933-OPA3692IDBQTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084933-OPA3692IDBQT G4 Packaging: Reel - TR Applications: Buffer Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 280MHz Slew Rate: 2000 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 15.3mA Channel Output Current: 190mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084933-OPA3692IDBQTG4
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 2000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 15.3mA
Channel Output Current: 190mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
280MHz 190mA 12V SSOP Operational Amplifier IC
687-OPA3692IDBQTG4
280MHz 190mA 12V SSOP Operational Amplifier IC 687-OPA3692IDBQTG4
Triple 280MHz Audio Buffer Amplifier, 190mA, 5-12V, SSOP Product overview: OPA3692IDBQTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 190mA, 12V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 190mA, 12V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3692IDBQTG4 can be used for catalog matching and distributor lookup.

Triple 280MHz Audio Buffer Amplifier, 190mA, 5-12V, SSOP Product overview: OPA3692IDBQTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 190mA, 12V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 190mA, 12V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3692IDBQTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC VIDEO BUFFER AMP TRPL 16SSOP - 815-OPA3692IDBQTG4 - Utmel Electronic Limited
Hong Kong, China
IC VIDEO BUFFER AMP TRPL 16SSOP
815-OPA3692IDBQTG4
IC VIDEO BUFFER AMP TRPL 16SSOP 815-OPA3692IDBQTG4
IC VIDEO BUFFER AMP TRPL 16SSOP

IC VIDEO BUFFER AMP TRPL 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Buffer Amplifiers
Product Number OPA3692IDBQTG4 1084933-OPA3692IDBQTG4 687-OPA3692IDBQTG4 815-OPA3692IDBQTG4
Product Name OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDBQTG4 280MHz 190mA 12V SSOP Operational Amplifier IC IC VIDEO BUFFER AMP TRPL 16SSOP
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2100 V/µs 2000 V/µs 0.0021 V/µs
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 9 volts
Input Voltage Noise (Vn) 1.7 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC401AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328AD - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
BUF12800 Reference Voltage Generator for LCD Gamma Correction - BUF12800AIPWP - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type HTSSOP
View Details
9 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers