Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDBQRG4 OPA3690IDBQRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 209480-OPA3690IDBQRG 4 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Voltage Feedback Slew Rate: 1800 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 16.5mA Channel Output Current: 190mA Gain Bandwidth Product (GBP): 300MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 209480-OPA3690IDBQRG 4 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Voltage Feedback Slew Rate: 1800 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 16.5mA Channel Output Current: 190mA Gain Bandwidth Product (GBP): 300MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDBQRG4 - 209480-OPA3690IDBQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDBQRG4
209480-OPA3690IDBQRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDBQRG4 209480-OPA3690IDBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 209480-OPA3690IDBQRG 4 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Voltage Feedback Slew Rate: 1800 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 16.5mA Channel Output Current: 190mA Gain Bandwidth Product (GBP): 300MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209480-OPA3690IDBQRG4
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1800 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 16.5mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500MHz 1800V SSOP Operational Amplifier IC
687-OPA3690IDBQRG4
500MHz 1800V SSOP Operational Amplifier IC 687-OPA3690IDBQRG4
3-Ch 500MHz Voltage-Feedback Op Amp, 1800V/µs Slew Rate, 16-SSOP Product overview: OPA3690IDBQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3690IDBQRG4 can be used for catalog matching and distributor lookup.

3-Ch 500MHz Voltage-Feedback Op Amp, 1800V/µs Slew Rate, 16-SSOP Product overview: OPA3690IDBQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3690IDBQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 209480-OPA3690IDBQRG4 687-OPA3690IDBQRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDBQRG4 500MHz 1800V SSOP Operational Amplifier IC
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts
Source Current (IS) 16.5 milliamps
VOS 1 millivolts
IBIAS 5 µA
GBW 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0425 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2413453P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details