The OPA364 is a single-supply, rail-to-rail input and output operational amplifier designed for 1.8-V to 5.5-V operation, offering 7 MHz bandwidth, 90 dB CMRR, and 5 V/µs slew rate. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, and is specified for operation from -40°C to +125°C.
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233684-OPA364IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
7MHz Op Amp, 1.1mA, 5.5V, 8SOIC, CMOS Product overview: OPA364IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 1.1mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 1.1mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA364IDRG4 | 1233684-OPA364IDRG4 | 687-OPA364IDRG4 |
| Product Name | OPA364 1.8V, High CMR, RRIO Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDRG4 | 7MHz 1.1mA 5.5V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | |
| VOS | 0.5000 millivolts | ||
| Quiescent Current (IQ) | 750 microamps | ||
| CMRR | 74 dB |