Texas Instruments 7MHz 5.5V SOIC Operational Amplifier IC OPA364AIDRG4

Description
Op Amp, 7MHz BW, 2.5mV Vos, 1.8-5.5V, 1Ch, SOIC-8 Product overview: OPA364AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364AIDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp, 7MHz BW, 2.5mV Vos, 1.8-5.5V, 1Ch, SOIC-8 Product overview: OPA364AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364AIDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7MHz 5.5V SOIC Operational Amplifier IC - 687-OPA364AIDRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7MHz 5.5V SOIC Operational Amplifier IC
687-OPA364AIDRG4
7MHz 5.5V SOIC Operational Amplifier IC 687-OPA364AIDRG4
Op Amp, 7MHz BW, 2.5mV Vos, 1.8-5.5V, 1Ch, SOIC-8 Product overview: OPA364AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364AIDRG4 can be used for catalog matching and distributor lookup.

Op Amp, 7MHz BW, 2.5mV Vos, 1.8-5.5V, 1Ch, SOIC-8 Product overview: OPA364AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AIDRG4 - 1233680-OPA364AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AIDRG4
1233680-OPA364AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AIDRG4 1233680-OPA364AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233680-OPA364AIDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233680-OPA364AIDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
IC OPAMP GP R-R 7MHZ SGL 8SOIC - 815-OPA364AIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP R-R 7MHZ SGL 8SOIC
815-OPA364AIDRG4
IC OPAMP GP R-R 7MHZ SGL 8SOIC 815-OPA364AIDRG4
IC OPAMP GP R-R 7MHZ SGL 8SOIC

IC OPAMP GP R-R 7MHZ SGL 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-OPA364AIDRG4 1233680-OPA364AIDRG4 815-OPA364AIDRG4
Product Name 7MHz 5.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AIDRG4 IC OPAMP GP R-R 7MHZ SGL 8SOIC
Standards RoHS
Supply Voltage (VS) 2.75 volts
Slew Rate 5 V/µs
Bandwidth 7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 9210786 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uqfn
Operating Range Speaker
View Details
 - CLC5612IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
Analog - MTLF155AMH - Micross Components, Inc.
Micross Components, Inc.
View Details