The OPA363 is a single-supply, rail-to-rail input and output operational amplifier designed for low-voltage operation from 1.8 V to 5.5 V, featuring a 7 MHz bandwidth, 90 dB CMRR, 5 V/µs slew rate, and a shutdown mode consuming less than 1 µA per channel. It is available in a 6-pin SOT-23 package measuring 2.60 mm × 1.60 mm, and is specified for operation from -40°C to +125°C.
1.8V, High CMR, RRIO Op Amp with Shutdown 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 060900-OPA363AIDBVRG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Op Amp GP 7MHz RRO SOT-23-6 CMOS 1.1mA 5.5V Product overview: OPA363AIDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 1.1mA, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 1.1mA, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA363AIDBVRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA363AIDBVRG4 | 060900-OPA363AIDBVRG4 | 687-OPA363AIDBVRG4 |
| Product Name | OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363AIDBVRG4 | 7MHz 1.1mA 5.5V SOT-23 Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.75 volts |
| VOS | 0.5000 millivolts | 1 millivolts | |
| Quiescent Current (IQ) | 750 microamps | ||
| CMRR | 74 dB |