Manufacturer: Texas Instruments
Win Source Part Number: 060898-OPA360AIDCKRE
Packaging: Reel - TR
Applications: Reconstruction Filter
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 6mA
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): ISL59110IEZ-T7; OPA361AQDCKRQ1; OPA360AIDCKRE4; OPA360AIDCK;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
1 CHANNEL, VIDEO AMPLIFIER, PDSO6, 2 X 2.10 MM, GREEN, PLASTIC, SC-70, 6 PIN Product overview: OPA360AIDCKRE4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA360AIDCKRE4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 060898-OPA360AIDCKRE4 | 737-OPA360AIDCKRE4 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - OPA360AIDCKRE4 | Video Amps And Module |
| Package Type | SC-70; SC-70-6 | Tape and Reel |