Texas Instruments OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 OPA358AIDCKTG4

Description
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85
Request a Quote
Description
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA358 is a high-speed operational amplifier optimized for 3V single-supply video applications, featuring an 80MHz gain-bandwidth product, a 55V/µs slew rate, and rail-to-rail output swing with 5mV margin to ground under a 150Ω load. It operates from 2.5V to 3.6V with a quiescent current of 5.2mA and a shutdown current below 5µA. The input common-mode range includes ground and extends within 1V of the positive supply. It is packaged in an SC70-6 package and specified for operation from −40°C to +85°C. The device includes an enable function with a logic-high threshold of 1.6V and a logic-low threshold of 0.8V.

Datasheet Summary
Powered by GS/AI

The OPA358 is a high-speed operational amplifier optimized for 3V single-supply video applications, featuring an 80MHz gain-bandwidth product, a 55V/µs slew rate, and rail-to-rail output swing with 5mV margin to ground under a 150Ω load. It operates from 2.5V to 3.6V with a quiescent current of 5.2mA and a shutdown current below 5µA. The input common-mode range includes ground and extends within 1V of the positive supply. It is packaged in an SC70-6 package and specified for operation from −40°C to +85°C. The device includes an enable function with a logic-high threshold of 1.6V and a logic-low threshold of 0.8V.

Suppliers

Company
Product
Description
Supplier Links
OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 - OPA358AIDCKTG4 - Texas Instruments
Dallas, TX, United States
OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70
OPA358AIDCKTG4
OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 OPA358AIDCKTG4
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85

3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
80MHz 3V 50mA Operational Amplifier IC
687-OPA358AIDCKTG4
80MHz 3V 50mA Operational Amplifier IC 687-OPA358AIDCKTG4
80MHz Op Amp, 3V Single Supply, 50mA Output, SC70 Product overview: OPA358AIDCKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 3V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA358AIDCKTG4 can be used for catalog matching and distributor lookup.

80MHz Op Amp, 3V Single Supply, 50mA Output, SC70 Product overview: OPA358AIDCKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 3V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA358AIDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKTG4 - 1084909-OPA358AIDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKTG4
1084909-OPA358AIDCKTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKTG4 1084909-OPA358AIDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084909-OPA358AIDCKT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 55 V/μs Current - Input Bias: 0.3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.5 V to 3.6 V Operating Supply Current: 5.2mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 80MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084909-OPA358AIDCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 55 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.5 V to 3.6 V
Operating Supply Current: 5.2mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 80MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA358AIDCKTG4 687-OPA358AIDCKTG4 1084909-OPA358AIDCKTG4
Product Name OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 80MHz 3V 50mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKTG4
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 3.6 volts 2.7 to 3.3 volts 2.5 to 3.6 volts
VOS 6 millivolts 2 millivolts
Quiescent Current (IQ) 6500 microamps
Unlock Full Specs
to access all available technical data