Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKRG4 OPA358AIDCKRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083295-OPA358AIDCKR G4 Number of Circuits: 1 Bandwidth: 80 MHz Slew Rate: 55 V/µs Gain Bandwidth Product: 80 MHz Number of Channels: 1 Number of Pins: 6 Common Mode Rejection Ratio: 60 dB Input Bias Current: 50 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Operating Supply Current: 5.2 mA Output Current per Channel: 50 mA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.7 V Nominal Supply Current: 7.5 mA Power Supply Rejection Ratio (PSRR): 81.9 dB Voltage Gain: 92 dB Input Offset Voltage (Vos): 2 mV Max I/O Voltage: 6 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083295-OPA358AIDCKR G4 Number of Circuits: 1 Bandwidth: 80 MHz Slew Rate: 55 V/µs Gain Bandwidth Product: 80 MHz Number of Channels: 1 Number of Pins: 6 Common Mode Rejection Ratio: 60 dB Input Bias Current: 50 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Operating Supply Current: 5.2 mA Output Current per Channel: 50 mA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.7 V Nominal Supply Current: 7.5 mA Power Supply Rejection Ratio (PSRR): 81.9 dB Voltage Gain: 92 dB Input Offset Voltage (Vos): 2 mV Max I/O Voltage: 6 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKRG4 - 1083295-OPA358AIDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKRG4
1083295-OPA358AIDCKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKRG4 1083295-OPA358AIDCKRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083295-OPA358AIDCKR G4 Number of Circuits: 1 Bandwidth: 80 MHz Slew Rate: 55 V/µs Gain Bandwidth Product: 80 MHz Number of Channels: 1 Number of Pins: 6 Common Mode Rejection Ratio: 60 dB Input Bias Current: 50 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Operating Supply Current: 5.2 mA Output Current per Channel: 50 mA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.7 V Nominal Supply Current: 7.5 mA Power Supply Rejection Ratio (PSRR): 81.9 dB Voltage Gain: 92 dB Input Offset Voltage (Vos): 2 mV Max I/O Voltage: 6 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083295-OPA358AIDCKRG4
Number of Circuits: 1
Bandwidth: 80 MHz
Slew Rate: 55 V/µs
Gain Bandwidth Product: 80 MHz
Number of Channels: 1
Number of Pins: 6
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 50 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Operating Supply Current: 5.2 mA
Output Current per Channel: 50 mA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 7.5 mA
Power Supply Rejection Ratio (PSRR): 81.9 dB
Voltage Gain: 92 dB
Input Offset Voltage (Vos): 2 mV
Max I/O Voltage: 6 mV

Buy Now
Singapore, Singapore
80MHz 55V 3.3V Operational Amplifier IC
687-OPA358AIDCKRG4
80MHz 55V 3.3V Operational Amplifier IC 687-OPA358AIDCKRG4
1CH Op Amp, 80MHz BW, 55V/µs SR, 3.3V, SC-70 Product overview: OPA358AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 55V, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 55V, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA358AIDCKRG4 can be used for catalog matching and distributor lookup.

1CH Op Amp, 80MHz BW, 55V/µs SR, 3.3V, SC-70 Product overview: OPA358AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 55V, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 55V, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA358AIDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1083295-OPA358AIDCKRG4 687-OPA358AIDCKRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKRG4 80MHz 55V 3.3V Operational Amplifier IC
Standards RoHS RoHS
Source Current (IS) 5.2 milliamps
VOS 2 millivolts
IBIAS 5.00E-5 µA
GBW 80 MHz
Unlock Full Specs
to access all available technical data