Texas Instruments OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AIDBVRG4

Description
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote
Description
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA356 is a single-channel, 200MHz gain-bandwidth product, CMOS operational amplifier designed for high-speed applications such as video processing and photodiode transimpedance amplification. It is available in a 5-pin SOT-23 package, operates from a single supply of 2.5V to 5.5V, and features rail-to-rail output swing within 100mV of the rails, a slew rate of 360V/µs, and a unity-gain bandwidth of 450MHz. The input common-mode range extends 100mV below ground and the device includes thermal shutdown protection. All variants are specified for operation over the -40°C to +125°C temperature range.

Datasheet Summary
Powered by GS/AI

The OPA356 is a single-channel, 200MHz gain-bandwidth product, CMOS operational amplifier designed for high-speed applications such as video processing and photodiode transimpedance amplification. It is available in a 5-pin SOT-23 package, operates from a single supply of 2.5V to 5.5V, and features rail-to-rail output swing within 100mV of the rails, a slew rate of 360V/µs, and a unity-gain bandwidth of 450MHz. The input common-mode range extends 100mV below ground and the device includes thermal shutdown protection. All variants are specified for operation over the -40°C to +125°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp - OPA356AIDBVRG4 - Texas Instruments
Dallas, TX, United States
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp
OPA356AIDBVRG4
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AIDBVRG4
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
200MHz 360V SOT-23 Operational Amplifier IC - 687-OPA356AIDBVRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 360V SOT-23 Operational Amplifier IC
687-OPA356AIDBVRG4
200MHz 360V SOT-23 Operational Amplifier IC 687-OPA356AIDBVRG4
200MHz Op Amp, CMOS, 360V/µs Slew Rate, SOT-23-5 Product overview: OPA356AIDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AIDBVRG4 can be used for catalog matching and distributor lookup.

200MHz Op Amp, CMOS, 360V/µs Slew Rate, SOT-23-5 Product overview: OPA356AIDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AIDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVRG4 - 1084904-OPA356AIDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVRG4
1084904-OPA356AIDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVRG4 1084904-OPA356AIDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1084904-OPA356AIDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1084904-OPA356AIDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA356AIDBVRG4 687-OPA356AIDBVRG4 1084904-OPA356AIDBVRG4
Product Name OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp 200MHz 360V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVRG4
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
VOS 9 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data