Texas Instruments 44MHz Operational Amplifier IC OPA353NA

Description
OP-AMP, 10000uV OFFSET-MAX, 44MHz BAND WIDTH, PDSO5 Product overview: OPA353NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 44MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA353NA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP-AMP, 10000uV OFFSET-MAX, 44MHz BAND WIDTH, PDSO5 Product overview: OPA353NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 44MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA353NA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
44MHz Operational Amplifier IC - 687-OPA353NA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
44MHz Operational Amplifier IC
687-OPA353NA
44MHz Operational Amplifier IC 687-OPA353NA
OP-AMP, 10000uV OFFSET-MAX, 44MHz BAND WIDTH, PDSO5 Product overview: OPA353NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 44MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA353NA can be used for catalog matching and distributor lookup.

OP-AMP, 10000uV OFFSET-MAX, 44MHz BAND WIDTH, PDSO5 Product overview: OPA353NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 44MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA353NA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA353NA - 089233-OPA353NA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA353NA
089233-OPA353NA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA353NA 089233-OPA353NA
Manufacturer: Texas Instruments Win Source Part Number: 089233-OPA353NA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 5.2mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 44MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089233-OPA353NA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 44MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA353NA 089233-OPA353NA
Product Name 44MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA353NA
Bandwidth 44 MHz 44 MHz
Package Type SOT-23 SOT; SOT23; SOT-23-5
Supply Voltage (VS) 2.5 to 5.5 volts
Source Current (IS) 5.2 milliamps
VOS 3 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1220327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Number of Pins 8
View Details
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101HPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers