Texas Instruments OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA350EA/2K5G4

Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote
Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA350 is a high-speed, single-supply, rail-to-rail operational amplifier optimized for low-voltage applications, with a bandwidth of 38 MHz, a slew rate of 22 V/μs, and noise of 5 nV/√Hz. It is available in a VSSOP-8 package measuring 3.00 mm × 3.00 mm and operates from −40°C to 85°C. The device supports unity-gain stability and provides rail-to-rail input and output swing within 10 mV of the supply rails with a 10-kΩ load.

Datasheet Summary
Powered by GS/AI

The OPA350 is a high-speed, single-supply, rail-to-rail operational amplifier optimized for low-voltage applications, with a bandwidth of 38 MHz, a slew rate of 22 V/μs, and noise of 5 nV/√Hz. It is available in a VSSOP-8 package measuring 3.00 mm × 3.00 mm and operates from −40°C to 85°C. The device supports unity-gain stability and provides rail-to-rail input and output swing within 10 mV of the supply rails with a 10-kΩ load.

Suppliers

Company
Product
Description
Supplier Links
OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA350EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA350EA/2K5G4
OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA350EA/2K5G4
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
38MHz 5.5V Operational Amplifier IC
687-OPA350EA/2K5G4
38MHz 5.5V Operational Amplifier IC 687-OPA350EA/2K5G4
38MHz Op Amp, 1-Ch, RRO, 5.5V, VSSOP, CMOS Product overview: OPA350EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA350EA/2K5G4 can be used for catalog matching and distributor lookup.

38MHz Op Amp, 1-Ch, RRO, 5.5V, VSSOP, CMOS Product overview: OPA350EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA350EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/2K5G4 - 1233661-OPA350EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/2K5G4
1233661-OPA350EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/2K5G4 1233661-OPA350EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1233661-OPA350EA/2K5 G4 Series: MicroAmplifier Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 150μV Family Name: OPA350 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 40mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 38MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX4414EUA-T; MAX4414EUA; MAX4414EUA+; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233661-OPA350EA/2K5G4
Series: MicroAmplifier
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Family Name: OPA350
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 22 V/μs
GBP - Gain Bandwidth Product: 38MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4414EUA-T; MAX4414EUA; MAX4414EUA+;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA350EA/2K5G4 687-OPA350EA/2K5G4 1233661-OPA350EA/2K5G4
Product Name OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 38MHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/2K5G4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 0.5000 millivolts 0.1500 millivolts
Quiescent Current (IQ) 7500 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details
AMC1200-Q1 Automotive Catalog, 4kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200STDUBRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOP
View Details
11 suppliers
INA114 Precision Instrumentation Amplifier - INA114AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers