The OPA349 is a single, ultra-low power operational amplifier designed for battery-powered applications, with a 70 kHz gain-bandwidth product and 1 µA quiescent current. It operates from 1.8 V to 5.5 V, features rail-to-rail input and output swing, and is unity-gain stable. The OPA349SA variant is packaged in a SC70-5 surface-mount case. The device is specified for operation from 0 °C to +70 °C, with a thermal resistance of 250 °C/W in this package. Input bias current is maximum 10 pA, and output drive capability is 8 mA.
1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SC70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA349SA/250G4 |
| Product Name | OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers |
| Standards | RoHS |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| VOS | 10 millivolts |
| Quiescent Current (IQ) | 2 microamps |
| CMRR | 52 dB |