The OPA347 is a micropower, rail-to-rail operational amplifier available in an 8-pin SOIC package, with a specified operating temperature range of -55°C to +125°C. It operates from a single supply of 2.3V to 5.5V, drawing a quiescent current of up to 34µA per channel at +25°C. The device features a 350kHz gain-bandwidth product, rail-to-rail input and output swing within 5mV of the supply rails, and an input common-mode range extending 200mV beyond the supply rails. It supports continuous short-circuit output and is designed for portable and battery-powered applications.
Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125
IC Opamp GP 350kHz RRO 1CH 8SOIC Product overview: OPA347UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA347UAG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1216505-OPA347UAG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 2 mV
Current - Supply: 20µA
Current - Output / Channel: 17 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.33.0001
Mfr: Burr Brown
Other Names: 2156-OPA347UAG4-BB,T
Product Status: Obsolete
Voltage - Supply Span (Min): 2.3 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifier, 1 Func, 7000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA347UAG4 | 687-OPA347UAG4 | 1216505-OPA347UAG4 | OPA347UAG4 | OPA347UAG4 |
| Product Name | OPA347 Micropower Rail-To-Rail Operational Amplifier | 350kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.5 to 5.5 volts | |||
| VOS | 6 millivolts | 2 millivolts | 2 millivolts | ||
| Quiescent Current (IQ) | 34 microamps | ||||
| CMRR | 70 dB |