Texas Instruments OPA347 Micropower Rail-To-Rail Operational Amplifier OPA347NA/3KG4

Description
Micropower Rail-To-Rail Operational Amplifier 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Micropower Rail-To-Rail Operational Amplifier 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA347 Micropower Rail-To-Rail Operational Amplifier - OPA347NA/3KG4 - Texas Instruments
Dallas, TX, United States
OPA347 Micropower Rail-To-Rail Operational Amplifier
OPA347NA/3KG4
OPA347 Micropower Rail-To-Rail Operational Amplifier OPA347NA/3KG4
Micropower Rail-To-Rail Operational Amplifier 5-SOT-23 -55 to 125

Micropower Rail-To-Rail Operational Amplifier 5-SOT-23 -55 to 125

Buy Now Datasheet
Singapore, Singapore
350kHz 5.5V 20uA SOT-23 Operational Amplifier IC
687-OPA347NA/3KG4
350kHz 5.5V 20uA SOT-23 Operational Amplifier IC 687-OPA347NA/3KG4
1Ch 350kHz Op Amp, 2.5-5.5V, 20uA, SOT-23-5 Product overview: OPA347NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V, 20uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, 20uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA347NA/3KG4 can be used for catalog matching and distributor lookup.

1Ch 350kHz Op Amp, 2.5-5.5V, 20uA, SOT-23-5 Product overview: OPA347NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V, 20uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, 20uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA347NA/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA347NA/3KG4 - 1084878-OPA347NA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA347NA/3KG4
1084878-OPA347NA/3KG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA347NA/3KG4 1084878-OPA347NA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 1084878-OPA347NA/3KG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 20μA Channel Output Current: 17mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084878-OPA347NA/3KG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA347NA/3KG4 687-OPA347NA/3KG4 1084878-OPA347NA/3KG4
Product Name OPA347 Micropower Rail-To-Rail Operational Amplifier 350kHz 5.5V 20uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA347NA/3KG4
Standards RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.5 to 5.5 volts 2.3 to 5.5 volts
VOS 6 millivolts 2 millivolts
Quiescent Current (IQ) 34 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data