Micropower Rail-To-Rail Operational Amplifier 5-SOT-23 -55 to 125
1ch Op Amp, 350kHz GBW, 20uA, SOT-23-5 Product overview: OPA347NA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 20uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 20uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA347NA/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084877-OPA347NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Signal Processing, Sensing & Instrumentation
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA347NA/250G4 | 687-OPA347NA/250G4 | 1084877-OPA347NA/250G4 |
| Product Name | OPA347 Micropower Rail-To-Rail Operational Amplifier | 350kHz 20uA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA347NA/250G4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.5 to 5.5 volts | 2.3 to 5.5 volts |
| VOS | 6 millivolts | 2 millivolts | |
| Quiescent Current (IQ) | 34 microamps | ||
| CMRR | 70 dB |