The OPA345NA/250G4 is a single-channel, low-power, rail-to-rail input and output CMOS operational amplifier designed for precision applications on single supplies from 2.5 V to 5.5 V. It is packaged in a SOT-23-5 surface-mount case, measuring 2.9 mm by 1.6 mm by 1.15 mm. The device has a gain-bandwidth product of 3 MHz, a slew rate of 2 V/µs, and a quiescent current of 150 µA maximum at 5.5 V. Input offset voltage is ±1 mV at 25°C, with a common-mode input range extending 300 mV beyond the supplies. It is rated for operation from -40°C to 85°C and features a THD+N of 0.006% at 1 kHz. The part complies with industry-standard thermal and mechanical specifications for SOT-23 packaging.
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 209478-OPA345NA/250G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
3MHz Op Amp, 1-Ch, SOT-23-5, 2.7-5.5V, 250uA Product overview: OPA345NA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 5.5V, 250uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 5.5V, 250uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA345NA/250G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA345NA/250G4 | 209478-OPA345NA/250G4 | 687-OPA345NA/250G4 |
| Product Name | OPA345 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA345NA/250G4 | 3MHz 5.5V 250uA SOT-23 Operational Amplifier IC |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5.5 volts |
| VOS | 1 millivolts | 0.2000 millivolts | |
| Quiescent Current (IQ) | 250 microamps | ||
| CMRR | 76 dB | ||
| GBW | 3 MHz | 3 MHz |