OPA344 is a low-power, single-supply, rail-to-rail CMOS operational amplifier designed for precision miniature applications, with unity gain stability, a gain-bandwidth product of 1 MHz, and a slew rate of 0.8 V/µs. It operates from 2.5 V to 5.5 V with a quiescent current of 150 µA typ at 5.5 V and provides rail-to-rail input and output swing within 1 mV. The device is available in an 8-pin PDIP package and is specified for operation from -40°C to 85°C.
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-PDIP -40 to 85
Operational Amplifier, 1 Func, 1200uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA344PAG4 | OPA344PAG4 | OPA344PAG4 |
| Product Name | OPA344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 5.5 volts | ||
| VOS | 1 millivolts | 0.2000 millivolts | |
| Quiescent Current (IQ) | 250 microamps | ||
| CMRR | 76 dB |