The OPA343UAG4 is a single-supply, rail-to-rail operational amplifier from Texas Instruments' MicroAmplifier,Ñ¢ series. It operates on a supply voltage range of 2.7V to 5.5V and features a wide bandwidth of 5.5MHz and a high slew rate of 6V/µs, making it suitable for high-speed applications. The amplifier exhibits low total harmonic distortion plus noise (THD+N) of 0.0007% at 1kHz, ensuring high fidelity in audio and signal processing applications. The OPA343UAG4 is designed for low quiescent current consumption of 850µA per channel, which is advantageous for battery-powered devices. It supports a common-mode voltage range that extends 500mV beyond the supply rails and can output voltage swings to within 1mV of the supply rails with a 100k,Ѷ load. The device is available in compact SOT-23-5 and SO-8 surface mount packages, providing flexibility for space-constrained designs. Operating temperature ranges from -40°C to +85°C, with a broader operational range of -55°C to +125°C, making it suitable for various environmental conditions. The OPA343UAG4 is ideal for applications such as driving A/D converters, audio processing, and active filters.
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1084869-OPA343UAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Opamp GP 5.5MHz RRO 1-Ch 8SOIC Product overview: OPA343UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA343UAG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA343UAG4 | 1084869-OPA343UAG4 | 687-OPA343UAG4 |
| Product Name | OPA343 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA343UAG4 | 5.5MHz Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5 volts |
| VOS | 8 millivolts | 2 millivolts | |
| Quiescent Current (IQ) | 1250 microamps | ||
| CMRR | 74 dB |