The OPA340 is a single-supply, rail-to-rail operational amplifier in the MicroAmplifier series, designed for low-voltage applications including driving A/D converters and audio processing. It is available in an 8-pin SOIC package measuring 4.90mm × 3.91mm, with an operating temperature range of -40°C to 85°C. The device features a 5.5MHz bandwidth, 6V/µs slew rate, 750µA quiescent current per channel, and output swing within 1mV of the supply rails with a 100kΩ load. The OPA340UAG4 variant includes a lead-free finish and complies with RoHS standards, as indicated by its ordering code, but shares all electrical and thermal specifications of the OPA340UA series. Other variants of the OPA340 series include SOT-23 and PDIP packages, but the SOIC package is the only one confirmed for this part number suffix.
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDSO8
5.5MHz Op Amp, 1-Ch, RRIO, 8-SOIC, CMOS Product overview: OPA340UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340UAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233644-OPA340UAG4
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA340UAG4 | OPA340UAG4 | 687-OPA340UAG4 | 1233644-OPA340UAG4 | OPA340UAG4 |
| Product Name | OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | 5.5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UAG4 | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts | |||
| VOS | 0.5000 millivolts | 0.1500 millivolts | |||
| Quiescent Current (IQ) | 950 microamps | ||||
| CMRR | 80 dB |