Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA OPA340NA

Description
Manufacturer: Texas Instruments Win Source Part Number: 091890-OPA340NA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091890-OPA340NA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA - 091890-OPA340NA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA
091890-OPA340NA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA 091890-OPA340NA
Manufacturer: Texas Instruments Win Source Part Number: 091890-OPA340NA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 091890-OPA340NA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio

Buy Now Datasheet
Operational Amplifier IC - 687-OPA340NA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-OPA340NA
Operational Amplifier IC 687-OPA340NA
IC,OP-AMP,SINGLE,CMO S,TSOP,5PIN,PLASTIC Product overview: OPA340NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340NA can be used for catalog matching and distributor lookup.

IC,OP-AMP,SINGLE,CMOS,TSOP,5PIN,PLASTIC Product overview: OPA340NA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340NA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 091890-OPA340NA 687-OPA340NA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA Operational Amplifier IC
Supply Voltage (VS) 2.5 to 5.5 volts
Source Current (IS) 0.7500 milliamps
VOS 0.1500 millivolts
IBIAS 2.00E-7 µA
GBW 5.5 MHz
Unlock Full Specs
to access all available technical data