The OPA336U/2K5G4 is a single-channel, single-supply CMOS operational amplifier designed for battery-powered applications. It operates from a minimum voltage of 2.1V and is specified from 2.3V to 5.5V, with rail-to-rail output swing within 3mV of the supplies under a 100kΩ load. The device features a low quiescent current of 20µA per amplifier and a maximum input offset voltage of 125µV. It is packaged in an SO-8 surface-mount format, with a specified operating temperature range of -40°C to +85°C and an extended operating range of -55°C to +125°C. The part meets ESD ratings of 500V HBM and 100V MM, and its thermal resistance is 150°C/W.
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC
IC OPAMP GP 100KHZ RRO 8SOIC Product overview: OPA336U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336U/2K5G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083292-OPA336U/2K5G
Packaging: Tape & Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Bandwidth: 100 kHz
Slew Rate: 0.03 V/µs
Gain Bandwidth Product: 100 kHz
Number of Channels: 1
Number of Pins: 8
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 10 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Alternative Parts (Cross-Reference): OPA336U/2K5G4OPA336U
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.3 V
Nominal Supply Current: 32 µA
Voltage Gain: 115 dB
Input Offset Voltage (Vos): 125 µV
Max I/O Voltage: 125 µV
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA336U/2K5G4 | 687-OPA336U/2K5G4 | 1083292-OPA336U/2K5G4 |
| Product Name | OPA336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series | 100KHZ Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336U/2K5G4 |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | |
| VOS | 0.1250 millivolts | 0.1250 millivolts | |
| Quiescent Current (IQ) | 32 microamps | ||
| CMRR | 80 dB |