Texas Instruments High-Performance Analog SOT23 Operational Amplifier IC OPA336QDBVREP

Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: OPA336QDBVREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336QDBVREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: OPA336QDBVREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336QDBVREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOT23 Operational Amplifier IC - 687-OPA336QDBVREP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Operational Amplifier IC
687-OPA336QDBVREP
SOT23 Operational Amplifier IC 687-OPA336QDBVREP
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: OPA336QDBVREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336QDBVREP can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: OPA336QDBVREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336QDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1083291-OPA336QDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1083291-OPA336QDBVREP
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1083291-OPA336QDBVREP
Win Source Part Number: 1083291-OPA336QDBVRE P Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: MicroAmplifier™ Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03V/µs Gain Bandwidth Product: 100 kHz Current - Input Bias: 1 pA Voltage - Input Offset: 60 µV Current - Supply: 20µA Current - Output / Channel: 5 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: -296-22189-1,-OPA336 QDBVREP-NDR,296-2218 9-2-NDR,-296-22189-1 -ND,296-22189-1,296- 22189-6-NDR,296-2218 9-2,296-22189-1-NDR, -296-22189-1-NDR,296 -22189-6 Base Product Number: OPA336 Product Status: Obsolete Voltage - Supply Span (Min): 2.3 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1083291-OPA336QDBVREP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: MicroAmplifier™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03V/µs
Gain Bandwidth Product: 100 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 60 µV
Current - Supply: 20µA
Current - Output / Channel: 5 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-22189-1,-OPA336QDBVREP-NDR,296-22189-2-NDR,-296-22189-1-ND,296-22189-1,296-22189-6-NDR,296-22189-2,296-22189-1-NDR,-296-22189-1-NDR,296-22189-6
Base Product Number: OPA336
Product Status: Obsolete
Voltage - Supply Span (Min): 2.3 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336QDBVREP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA336QDBVREP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA336QDBVREP
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA336QDBVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA336QDBVREP
Instrumentation, OP Amps, Buffer Amps OPA336QDBVREP
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA336QDBVREP 1083291-OPA336QDBVREP OPA336QDBVREP OPA336QDBVREP
Product Name SOT23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 0.0300 V/µs 0.0300 V/µs 0.0300 V/µs
Bandwidth 0.1000 MHz 0.1000 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Cut Tape SC-74A, SOT-753 SOT; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KQ - 859554-AD611KQ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99
View Details
2 suppliers
Op Amps - 7095314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details