Texas Instruments High-Performance Analog Operational Amplifier IC OPA336PA

Description
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDIP8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA336PA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
 - OPA336PA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OPA336PA
Operational Amplifier IC 687-OPA336PA
IC CMOS 1 CIRCUIT 8DIP Product overview: OPA336PA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336PA can be used for catalog matching and distributor lookup.

IC CMOS 1 CIRCUIT 8DIP Product overview: OPA336PA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336PA - 1233633-OPA336PA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336PA
1233633-OPA336PA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336PA 1233633-OPA336PA
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233633-OPA336PA Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233633-OPA336PA
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA336PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA336PA
Instrumentation, OP Amps, Buffer Amps OPA336PA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA336PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA336PA
Instrumentation, OP Amps, Buffer Amps OPA336PA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA336PA 687-OPA336PA 1233633-OPA336PA OPA336PA
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336PA Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 Tube DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 0.0300 V/µs 0.0300 V/µs
Bandwidth 0.1000 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data