Operational Amplifier, 1 Func, 125uV Offset-Max, CMOS, PDIP8
Operational Amplifier, 1 Func, 125uV Offset-Max, CMOS, PDIP8
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233632-OPA336P
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 8-PDIP Product overview: OPA336P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
CMOS Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA336P | 1233632-OPA336P | 687-OPA336P | OPA336P | OPA336P |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336P | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; PDIP; PDIP8 | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | ||
| Bandwidth | 0.1000 MHz | ||||
| Standards | RoHS | RoHS |