The OPA335 is a single-channel, zero-drift CMOS operational amplifier with a maximum offset voltage of 5µV and a maximum offset voltage drift of 0.05µV/°C. It operates from a single supply as low as 2.7V and up to 5.5V, with a quiescent current of 285µA typ at +25°C. The device features rail-to-rail output swing and is available in an SO-8 package. It is specified for operation from -40°C to +125°C.
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 060884-OPA335AIDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: OPA335
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Introduction Date: May 16, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC Opamp, 2MHz BW, 5uV Vos, 1.35-5.5V, 1Ch, 8SOIC Product overview: OPA335AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335AIDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA335AIDRG4 | 060884-OPA335AIDRG4 | 687-OPA335AIDRG4 |
| Product Name | OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDRG4 | 2MHz 5.5V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts |
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | |
| Quiescent Current (IQ) | 350 microamps | ||
| CMRR | 110 dB |