The OPA335 is a single-supply CMOS operational amplifier with a maximum offset voltage of 5µV and a zero-drift specification of 0.05µV/°C. It operates from a single supply voltage of 2.7V to 5.5V and consumes 285µA of quiescent current at +25°C. It features rail-to-rail output swing, a gain-bandwidth product of 2MHz, and a slew rate of 1.6V/µs. The device is available in the SO-8 package and is specified for operation from -40°C to +125°C.
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 060883-OPA335AIDG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing
1-Ch CMOS Chopper OpAmp, 2MHz BW, 1uV Vos, 1.35-5.5V Product overview: OPA335AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335AIDG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA335AIDG4 | 060883-OPA335AIDG4 | 687-OPA335AIDG4 |
| Product Name | OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDG4 | 2MHz 5.5V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts |
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | |
| Quiescent Current (IQ) | 350 microamps | ||
| CMRR | 110 dB |