Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335 OPA335

Description
Manufacturer: Texas Instruments Win Source Part Number: 341247-OPA335 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 285μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 341247-OPA335 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 285μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335 - 341247-OPA335 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335
341247-OPA335
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335 341247-OPA335
Manufacturer: Texas Instruments Win Source Part Number: 341247-OPA335 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 285μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 341247-OPA335
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing

Buy Now Datasheet
2MHZ SOT23 Operational Amplifier IC - 687-OPA335 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ SOT23 Operational Amplifier IC
687-OPA335
2MHZ SOT23 Operational Amplifier IC 687-OPA335
IC OPAMP CHOPPER 2MHZ SOT23-5 Product overview: OPA335 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335 can be used for catalog matching and distributor lookup.

IC OPAMP CHOPPER 2MHZ SOT23-5 Product overview: OPA335 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 341247-OPA335 687-OPA335
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335 2MHZ SOT23 Operational Amplifier IC
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.2850 milliamps
VOS 1.00E-3 millivolts
IBIAS 7.00E-5 µA
GBW 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448626P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type VSP8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051202QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details