The OPA334 is a single-supply CMOS operational amplifier with a maximum offset voltage of 5 µV and a zero-drift specification of 0.05 µV/°C. It includes a shutdown mode reducing quiescent current to 2 µA and operates from 2.7 V to 5.5 V with a quiescent current of 285 µA typical at 25°C. The device is housed in a SOT-23-6 package and is specified for operation from -40°C to +125°C.
0.05uV/C max, Single-Supply CMOS Operational Amplifier 6-SOT-23 -40 to 125
Op-Amp, 2MHz GBW, 1uV Vos, 1.6V/µs SR, SOT-23-6 Product overview: OPA334AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 1.6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 1.6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA334AIDBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084837-OPA334AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA334AIDBVTG4 | 687-OPA334AIDBVTG4 | 1084837-OPA334AIDBVTG4 |
| Product Name | OPA334 0.05uV/C max, Single-Supply CMOS Operational Amplifier | 2MHz 1.6V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA334AIDBVTG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.75 volts | 2.7 to 5.5 volts |
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | |
| Quiescent Current (IQ) | 350 microamps | ||
| CMRR | 110 dB |