Manufacturer: Texas Instruments
Win Source Part Number: 1233625-OPA334AIDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: OPA334
Categories: Integrated Circuits (ICs)
Operating Supply Current: 285μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 50mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): AD8628AUJ-REEL7; AD8628AUJ-R2; AD8628AUJ-REEL;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1233625-OPA334AIDBVRG4 |
| Product Name | Electrical Parts - OPA334AIDBVRG4 |