The OPA333AIDRG4 is a single-channel, micropower CMOS operational amplifier designed for low-voltage, single-supply applications. It is packaged in an 8-pin SOIC with dimensions of 4.90mm × 3.90mm and operates over a temperature range of -40°C to 125°C. The device offers a maximum offset voltage of 10 μV and a zero-drift characteristic of 0.05 μV/°C, with a quiescent current of 17 μA. It supports supply voltages from 1.8 V to 5.5 V, features rail-to-rail input and output swing, and is optimized for precision instrumentation in battery-powered systems.
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084833-OPA333AIDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Precision Op Amp, 350kHz BW, 10uV Vos, 1.8V-5.5V, 17uA, CMOS, 8-SOIC Product overview: OPA333AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA333AIDRG4 | 1084833-OPA333AIDRG4 | 687-OPA333AIDRG4 |
| Product Name | OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDRG4 | 350kHz 1.8V 5.5V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.75 volts |
| VOS | 0.0100 millivolts | 0.0020 millivolts | |
| Quiescent Current (IQ) | 25 microamps | ||
| CMRR | 106 dB |