Texas Instruments OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA330AIDCKRG4

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA330AIDCKRG4 - Texas Instruments
Dallas, TX, United States
OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA330AIDCKRG4
OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA330AIDCKRG4
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKRG4 - 209475-OPA330AIDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKRG4
209475-OPA330AIDCKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKRG4 209475-OPA330AIDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 209475-OPA330AIDCKRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 200pA Voltage - Input Offset: 8μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 21μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 209475-OPA330AIDCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.75V 5.5V Operational Amplifier IC
687-OPA330AIDCKRG4
2.75V 5.5V Operational Amplifier IC 687-OPA330AIDCKRG4
Op Amp Single Precision Amplifier R-R I/O ±2.75V/5.5V 5-Pin SC-70 T/R Product overview: OPA330AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDCKRG4 can be used for catalog matching and distributor lookup.

Op Amp Single Precision Amplifier R-R I/O ±2.75V/5.5V 5-Pin SC-70 T/R Product overview: OPA330AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA330AIDCKRG4 209475-OPA330AIDCKRG4 687-OPA330AIDCKRG4
Product Name OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKRG4 2.75V 5.5V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
VOS 0.0500 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data