The OPA301 is a single-channel, low-noise, high-speed CMOS operational amplifier designed for 16-bit resolution systems, offering 150MHz bandwidth, 3nV/√Hz voltage noise, and 0.1% settling in 30ns. It operates from a single supply of 2.7V to 5.5V, supports shutdown mode reducing current to 5µA, and provides an output swing within 100mV of the supply rails. Packaged in an 8-pin SOIC, it is rated for operation from −40°C to +125°C. The digital enable function allows power savings during idle periods.
Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier 8-SOIC -40 to 125
150MHz Op-Amp, 80V/µs Slew Rate, 1-Ch, 5.5V, SOIC Product overview: OPA301AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA301AIDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060877-OPA301AIDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 80 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 9.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 150MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA301AIDRG4 | 687-OPA301AIDRG4 | 060877-OPA301AIDRG4 |
| Product Name | OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier | 150MHz 80V 5.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDRG4 |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| Quiescent Current (IQ) | 12000 microamps | ||
| GBW | 150 MHz | 150 MHz |