The OPA300 is a single-channel, low-noise, 150MHz CMOS operational amplifier optimized for single-supply operation from 2.7V to 5.5V, with 16-bit settling in 150ns and 3nV/√Hz voltage noise. It features a shutdown mode that reduces supply current to 5µA and offers an output swing from within 100mV of each rail. The device is available in an SO-8 package and is specified for the industrial temperature range of −40°C to +125°C.
High Speed, Low Noise, Single Supply CMOS Operational Amplifier 8-SOIC -40 to 125
150MHz Opamp IC, 8-SOIC, 70mA Output, CMOS Product overview: OPA300AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 70mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 70mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA300AIDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233612-OPA300AIDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA300AIDG4 | 687-OPA300AIDG4 | 1233612-OPA300AIDG4 |
| Product Name | OPA300 High Speed, Low Noise, Single Supply CMOS Operational Amplifier | 150MHz 70mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA300AIDG4 |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.75 volts | |
| Quiescent Current (IQ) | 12000 microamps | ||
| GBW | 150 MHz |