The OPA2846IDRG4 is a dual, wideband, low-noise, voltage-feedback operational amplifier designed for high-performance applications. It features a high bandwidth of 300 MHz at a gain of +10 and a gain bandwidth product of 1650 MHz, making it suitable for demanding signal processing tasks. The amplifier exhibits low input voltage noise of 1.2 nV/,àöHz and very low distortion levels, achieving -100 dBc at 5 MHz. With a high slew rate of 600 V/µs and a low supply current of 12.6 mA per channel, it is efficient for various applications. The OPA2846 is stable for gains of +7 V/V and above, making it ideal for high dynamic range ADC preamps, low-noise transimpedance amplifiers, and ultrasound channel amplifiers. Its specifications include a high DC accuracy with an input offset voltage of 150 µV, ensuring precise signal amplification. The device operates over a temperature range of -40°C to +85°C and is packaged in an 8-SOIC format, facilitating integration into compact designs.
Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA2846IDRG4 |
| Product Name | OPA2846 Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 7 V/V |
| Supply Voltage (VS) | 6 to 12 volts |
| VOS | 0.6500 millivolts |
| Quiescent Current (IQ) | 13350 microamps |