Texas Instruments OPA2836 Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp OPA2836IRUNR

Description
Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 85
Request a Quote Datasheet
Description
Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2836 Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp - OPA2836IRUNR - Texas Instruments
Dallas, TX, United States
OPA2836 Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp
OPA2836IRUNR
OPA2836 Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp OPA2836IRUNR
Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 85

Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 85

Buy Now Datasheet
Dual 205MHz 5.5V 1mA Operational Amplifier IC - 687-OPA2836IRUNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 205MHz 5.5V 1mA Operational Amplifier IC
687-OPA2836IRUNR
Dual 205MHz 5.5V 1mA Operational Amplifier IC 687-OPA2836IRUNR
Dual 205MHz VFB Op Amp, 1.25-5.5V, 1mA, 560V/µs, 10-QFN Product overview: OPA2836IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 205MHz, 5.5V, 1mA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 205MHz, 5.5V, 1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2836IRUNR can be used for catalog matching and distributor lookup.

Dual 205MHz VFB Op Amp, 1.25-5.5V, 1mA, 560V/µs, 10-QFN Product overview: OPA2836IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 205MHz, 5.5V, 1mA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 205MHz, 5.5V, 1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2836IRUNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1083288-OPA2836IRUNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1083288-OPA2836IRUNR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1083288-OPA2836IRUNR
Win Source Part Number: 1083288-OPA2836IRUNR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail -3db Bandwidth: 205 MHz Amplifier Type: Voltage Feedback Slew Rate: 580V/µs Gain Bandwidth Product: 118 MHz Current - Input Bias: 650 nA Voltage - Input Offset: 65 µV Current - Supply: 1mA (x2 Channels) Current - Output / Channel: 50 mA Package / Case: 10-WFQFN Supplier Device Package: 10-WQFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): OPA836IRUNT; OPA836IRUNR; OPA2835IRUNR; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48629-1,OPA2836I RUNR-ND,296-48629-6, 296-48629-2 Base Product Number: OPA2836 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1083288-OPA2836IRUNR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 205 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 580V/µs
Gain Bandwidth Product: 118 MHz
Current - Input Bias: 650 nA
Voltage - Input Offset: 65 µV
Current - Supply: 1mA (x2 Channels)
Current - Output / Channel: 50 mA
Package / Case: 10-WFQFN
Supplier Device Package: 10-WQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): OPA836IRUNT; OPA836IRUNR; OPA2835IRUNR;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-48629-1,OPA2836IRUNR-ND,296-48629-6,296-48629-2
Base Product Number: OPA2836
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48629-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48629-6-ND
Instrumentation, Op Amps, Buffer Amps 296-48629-6-ND
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)

Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48629-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48629-1-ND
Instrumentation, Op Amps, Buffer Amps 296-48629-1-ND
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)

Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48629-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48629-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48629-2-ND
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)

Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2836IRUNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2836IRUNR
Instrumentation, OP Amps, Buffer Amps OPA2836IRUNR
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)

Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2836IRUNR
High Speed Operational Amplifiers OPA2836IRUNR
High Speed Operational Amplifiers Dual,Very Low Pwr RRO,Neg Rail in,VFB

High Speed Operational Amplifiers Dual,Very Low Pwr RRO,Neg Rail in,VFB

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2836IRUNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2836IRUNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2836IRUNR
IC OPAMP VFB 2 CIRCUIT 10WQFN

IC OPAMP VFB 2 CIRCUIT 10WQFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2836IRUNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2836IRUNR
Instrumentation, OP Amps, Buffer Amps OPA2836IRUNR
IC OPAMP VFB 2 CIRCUIT 10WQFN

IC OPAMP VFB 2 CIRCUIT 10WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2836IRUNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2836IRUNR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2836IRUNR
IC OPAMP VFB 2 CIRCUIT 10WQFN

IC OPAMP VFB 2 CIRCUIT 10WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2836IRUNR 687-OPA2836IRUNR 1083288-OPA2836IRUNR 296-48629-6-ND OPA2836IRUNR OPA2836IRUNR OPA2836IRUNR OPA2836IRUNR OPA2836IRUNR
Product Name OPA2836 Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp Dual 205MHz 5.5V 1mA Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 0.4000 millivolts 0.0650 millivolts 0.0650 millivolts 0.0650 millivolts
Quiescent Current (IQ) 1000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details