Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-UQFN -40 to 85
Operational Amplifier, 2 Func, 400uV Offset-Max, BIPolar, PQCC10
205MHz VFB Op Amp, Dual, Low Power, 580V/µs Slew Rate, 2.5-5.5V Product overview: OPA2836IRMCT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 205MHz, 580V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 205MHz, 580V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2836IRMCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 929649-OPA2836IRMCT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier Circuit Differential, Rail-to-Rail 10-UQFN (2x2)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2836
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-37097-1, 296-37097-2, 296-37097-6
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-UQFN (2x2)
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-UQFN (2x2)
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-UQFN (2x2)
IC OPAMP VFB 2 CIRCUIT 10UQFN
High Speed Operational Amplifiers Dual Low Pwr RRO Neg Rail in VFB Op Amp
IC OPAMP VFB 2 CIRCUIT 10UQFN
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-UQFN (2x2)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2836IRMCT | OPA2836IRMCT | 687-OPA2836IRMCT | 929649-OPA2836IRMCT | 296-37097-6-ND | OPA2836IRMCT | OPA2836IRMCT | OPA2836IRMCT | OPA2836IRMCT |
| Product Name | OPA2836 Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp | Low-Power Dual 205MHz 580V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2836IRMCT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||||||
| VOS | 0.4000 millivolts | 0.0650 millivolts | |||||||
| Quiescent Current (IQ) | 1000 microamps |