The OPA2836 is a dual, very-low-power, rail-to-rail output, negative-rail input, voltage-feedback operational amplifier designed for operation from a 2.5 V to 5.5 V single supply or ±1.25 V to ±2.75 V dual supply. It consumes 1 mA per channel at quiescent conditions and offers a bandwidth of 205 MHz, a slew rate of 560 V/µs, and a settling time of 22 ns for a 2 V step. The device supports an input voltage range of -0.2 V to +3.9 V on a 5-V supply and is characterized for operation from -40°C to +125°C. The OPA2836ID variant is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm.
Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 8-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Win Source Part Number: 1023386-OPA2836ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 205 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 560V/µs
Gain Bandwidth Product: 118 MHz
Current - Input Bias: 650 nA
Voltage - Input Offset: 65 µV
Current - Supply: 1mA (x2 Channels)
Current - Output / Channel: 50 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-29793-5,-296-297
Base Product Number: OPA2836
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Dual Op Amp, 205MHz BW, 560V/µs SR, 1.25-5.5V, 8-SOIC Product overview: OPA2836ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 205MHz, 560V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 205MHz, 560V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2836ID can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
OP-AMP, DUAL, 118MHZ, 580V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:118MHz; Slew Rate:580V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
High Speed Operational Amplifiers Dual,Very Low Pwr RRO,Neg Rail in,VFB
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2836ID | 296-29793-5-ND | 1023386-OPA2836ID | 8258462 | 8258462P | 687-OPA2836ID | OPA2836ID | 28AH4539 | OPA2836ID | OPA2836ID | OPA2836ID |
| Product Name | OPA2836 Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amps | Op Amps | Dual 205MHz 560V 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 118Mhz, 580V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||||||
| VOS | 0.4000 millivolts | 0.0650 millivolts | 0.0650 millivolts | ||||||||
| Quiescent Current (IQ) | 1000 microamps |