Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-UQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 004269-OPA2835IRMCR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 56MHz
Amplifier Type: Voltage Feedback
Slew Rate: 160 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-UQFN (2x2)
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 250μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 31MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-UQFN -40 to 125 Product overview: OPA2835IRMCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835IRMCR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 500uV Offset-Max, BIPolar, PQCC10
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-UQFN (2x2)
IC OPAMP VFB 2 CIRCUIT 10UQFN
IC OPAMP VFB 2 CIRCUIT 10UQFN
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-UQFN (2x2)
High Speed Operational Amplifiers Dual Lo Pwr RRO Neg Rail In VFB Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2835IRMCR | 004269-OPA2835IRMCR | 687-OPA2835IRMCR | OPA2835IRMCR | 296-40458-2-ND | OPA2835IRMCR | OPA2835IRMCR | OPA2835IRMCR | OPA2835IRMCR |
| Product Name | OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835IRMCR | Low-Power Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | QFN,SOIC,UQFN,VSSOP | 10-UQFN (2x2) | Tape and Reel | UQFN10 | 10-UFQFN | 40 mA | 10-UFQFN | ||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||||||
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | |||||
| VOS | 0.1000 millivolts | 0.1000 millivolts |