Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-VSSOP -40 to 125
Dual Op Amp, 56MHz BW, 160V/µs SR, 2.5-5.5V, VSSOP Product overview: OPA2835IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 56MHz, 160V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 56MHz, 160V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835IDGSR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 929647-OPA2835IDGSR
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier Circuit Differential, Rail-to-Rail 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2835
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA2835IDGSRDKR,
High Speed Operational Amplifiers DUAL,ULT LO PWR,RRO NEG RAIL IN,VFB AMP
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2835IDGSR | 687-OPA2835IDGSR | 296-OPA2835IDGSRDKR-ND | 929647-OPA2835IDGSR | OPA2835IDGSR | OPA2835IDGSR | OPA2835IDGSR | OPA2835IDGSR | OPA2835IDGSR |
| Product Name | OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier | Dual 56MHz 160V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835IDGSR | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | QFN,SOIC,UQFN,VSSOP | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 10-VSSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 volts | 2.5 volts | ||||||
| Slew Rate | 160 V/µs | 160 V/µs | 160 V/µs | 1.60E-4 V/µs | 160 V/µs |