Texas Instruments OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier OPA2835ID

Description
Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier - OPA2835ID - Texas Instruments
Dallas, TX, United States
OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier
OPA2835ID
OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier OPA2835ID
Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 8-SOIC -40 to 125

Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
 - OPA2835ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835ID - 1233605-OPA2835ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835ID
1233605-OPA2835ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835ID 1233605-OPA2835ID
Manufacturer: Texas Instruments Win Source Part Number: 1233605-OPA2835ID Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233605-OPA2835ID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-29656-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29656-ND
Instrumentation, Op Amps, Buffer Amps 296-29656-ND
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 56MHz 160V 250uA Operational Amplifier IC
687-OPA2835ID
Dual 56MHz 160V 250uA Operational Amplifier IC 687-OPA2835ID
Dual Op Amp, 56MHz BW, 160V/µs SR, 250uA, 8-SOIC Product overview: OPA2835ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 56MHz, 160V, 250uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 56MHz, 160V, 250uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835ID can be used for catalog matching and distributor lookup.

Dual Op Amp, 56MHz BW, 160V/µs SR, 250uA, 8-SOIC Product overview: OPA2835ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 56MHz, 160V, 250uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 56MHz, 160V, 250uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, Vfb, Rro, 31Mhz, 8Soic; No. Of Amplifiers Texas Instruments - 52AH7355 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Vfb, Rro, 31Mhz, 8Soic; No. Of Amplifiers Texas Instruments
52AH7355
Op Amp, Vfb, Rro, 31Mhz, 8Soic; No. Of Amplifiers Texas Instruments 52AH7355
OP AMP, VFB, RRO, 31MHZ, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:31MHz; Slew Rate:160V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, VFB, RRO, 31MHZ, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:31MHz; Slew Rate:160V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2835ID
High Speed Operational Amplifiers OPA2835ID
High Speed Operational Amplifiers DUAL,ULT LO PWR,RRO NEG RAIL IN,VFB AMP

High Speed Operational Amplifiers DUAL,ULT LO PWR,RRO NEG RAIL IN,VFB AMP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2835ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2835ID
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2835ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2835ID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2835ID
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2835ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2835ID
Instrumentation, OP Amps, Buffer Amps OPA2835ID
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2835ID OPA2835ID 1233605-OPA2835ID 296-29656-ND 687-OPA2835ID 52AH7355 OPA2835ID OPA2835ID OPA2835ID OPA2835ID
Product Name OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835ID Instrumentation, Op Amps, Buffer Amps Dual 56MHz 160V 250uA Operational Amplifier IC Op Amp, Vfb, Rro, 31Mhz, 8Soic; No. Of Amplifiers Texas Instruments High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type QFN,SOIC,UQFN,VSSOP SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" Bulk Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers