Dual, Low Power, High-Speed , Fixed Gain Operational Amplifier 8-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA2832IDGKTG4 |
| Product Name | OPA2832 Dual, Low Power, High-Speed , Fixed Gain Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 11 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 3900 microamps |