Dual 250MHz Op Amp, 300V/µs Slew Rate, 11V Max, VSSOP Product overview: OPA2832IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 300V, 11V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 300V, 11V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA2832IDGKR can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1233603-OPA2832IDGKR
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): MAX4494AUA+T; OPA2704EA/2K5; OPA2832IDGKR; OPA2832IDGKRG4;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Video Amp, 2 Voltage Feedback 8-VSSOP
Video Amp 2 Voltage Feedback 8-VSSOP
IC AMP VOLTAGE FEEDBACK 8VSSOP
IC AMP VOLTAGE FEEDBACK 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-OPA2832IDGKR | 1233603-OPA2832IDGKR | OPA2832IDGKR-ND | OPA2832IDGKR | OPA2832IDGKR | OPA2832IDGKR |
| Product Name | Dual 250MHz 300V 11V Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - OPA2832IDGKR | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | |||||
| Supply Voltage (VS) | 3 to 11 volts | 2.8 to 11 volts | ||||
| Slew Rate | 300 V/µs | 300 V/µs | ||||
| Bandwidth | 250 MHz | 250 MHz | ||||
| Operating Temperature | -40 C (-40 F) |