The OPA2830IDGKR is a dual, low-power, single-supply, wideband operational amplifier in a VSSOP-8 package measuring 3mm × 3mm. It operates from a single 3V to 11V supply or dual ±1.5V to ±5.5V supplies, with a supply current of 8.8mA at 5V. The device offers a bandwidth of 230MHz at gain +1 and 100MHz at gain +2, a slew rate of 500V/μs, and an output swing of 4.82V on a 5V supply. The input range includes ground on single-supply operation, and it supports ±75mA output drive current. It is rated for operation from -40°C to 85°C. The packaging format is tape and reel, with a moisture sensitivity level of Level-2-260C-1 year.
Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082011-OPA2830IDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Slew Rate: 560 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.8 V to 11 V, ±1.4 V to 5.5 V
Operating Supply Current: 8.5mA
Channel Output Current: 82mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Dual Op Amp, 100MHz GBW, 500V/µs Slew Rate, VSSOP Product overview: OPA2830IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2830IDGKR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
High Speed Operational Amplifiers Dual Lo-Pwe Single Supply Wideband
IC OPAMP VFB 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2830IDGKR | 082011-OPA2830IDGKR | 687-OPA2830IDGKR | 296-46158-1-ND | OPA2830IDGKR | OPA2830IDGKR | OPA2830IDGKR | OPA2830IDGKR | OPA2830IDGKR |
| Product Name | OPA2830 Dual, Low-Power, Single-Supply Wideband Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2830IDGKR | Dual 100MHz 500V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 11 volts | 2.8 to 11 volts | 3 to 11 volts | 2.8 volts | 2.8 volts | ||||
| VOS | 5.5 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 3900 microamps |