Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA2830IDG4 |
| Product Name | OPA2830 Dual, Low-Power, Single-Supply Wideband Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 11 volts |
| VOS | 5.5 millivolts |
| Quiescent Current (IQ) | 3900 microamps |